The ADS1286UC is a 12-bit analog-to-digital converter (ADC) designed for low power consumption, operating at a supply current of only 250 µA. It features a maximum sampling rate of 20 kHz and includes a differential input along with a sample and hold amplifier. The device supports a serial interface that is compatible with both SPI and SSI protocols, allowing for flexible communication over a two or three-wire setup. This ADC is suitable for applications such as remote data acquisition, isolated data acquisition, transducer interfacing, and battery-operated systems. It is available in an 8-pin SOIC package and operates effectively within a temperature range of -40°C to +85°C. The ADS1286UC guarantees no missing codes and offers good linearity performance, making it a reliable choice for precision measurement tasks.
12-Bit Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8
ADS1286 12-BIT MICROPOWER SAMPLI Product overview: ADS1286UC from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1286UC can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1286UC | ADS1286UC | 700-ADS1286UC | 296-32819-5-ND | ADS1286UC | ADS1286UC | ADS1286UC |
| Product Name | ADS1286 12-Bit Micro Power Sampling Analog-To-Digital Converter | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC; SOIC8 | Bulk | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| INL | 2 LSB |