12-Bit Micro Power Sampling Analog-To-Digital Converter 8-PDIP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDIP8
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDIP8
IC ADC 12BIT SAR 8DIP Product overview: ADS1286PA from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1286PA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768080-ADS1286PA
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 12
Number of Converters: 1
Family Name: ADS1286
Categories: Integrated Circuits (ICs)
Sampling Rate: 20k
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ISL2671286IPZ-T; ISL2671286IPZ; MAX159AMJA+;
Introduction Date: December 15, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1286PA | ADS1286PA-ND | ADS1286PA | 700-ADS1286PA | 768080-ADS1286PA | ADS1286PA |
| Product Name | ADS1286 12-Bit Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1286PA | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI | SPI; SPI | |
| Package Type | PDIP,SOIC | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP8 | Tube | DIP | DIP; 8-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| INL | 2 LSB |