Manufacturer: Texas Instruments
Win Source Part Number: 1141652-ADS127L01IPB
Packaging: Reel
Mounting Style: SMT
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Sampling Rate (Per Second): 512k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.7V ~ 3.6V
24-Bit, 512kSPS, 1-Ch, Very-Low-Power, Wide-Bandwidth Delta-Sigma ADC 32-TQFP -40 to 125 Product overview: ADS127L01IPBSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS127L01IPBSR can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 32-TQFP (5x5)
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 32-TQFP (5x5)
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 32-TQFP (5x5)
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 32-TQFP (5x5)
IC ADC 24BIT SIGMA-DELTA 32TQFP
IC ADC 24BIT SIGMA-DELTA 32TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1141652-ADS127L01IPBSR | 700-ADS127L01IPBSR | 296-44344-1-ND | 296-44344-6-ND | 296-44344-2-ND | ADS127L01IPBSR | ADS127L01IPBSR | ADS127L01IPBSR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS127L01IPBSR | Low-Power Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Packing Method | Tape Reel; Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 512 kSamples/Sec | 512 kSamples/Sec | 512 kSamples/Sec | 512 kSamples/Sec | 512 kSamples/Sec | |||
| Package Type | TQFP; 32-TQFP | TQFP; 32-TQFP | TQFP; 32-TQFP | QFP; TQFP; 32-TQFP | 32-TQFP |