Skyworks Solutions, Inc. Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose SI8936D-IS4

Description
Win Source Part Number: 1342595-SI8936D-IS4 Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Modulator Package: Tube Standard Package: 80 Number of Channels: 1 Resolution (Bits): 1 b Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8936
Request a Quote Datasheet
Description
Win Source Part Number: 1342595-SI8936D-IS4 Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Modulator Package: Tube Standard Package: 80 Number of Channels: 1 Resolution (Bits): 1 b Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8936
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342595-SI8936D-IS4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1342595-SI8936D-IS4
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1342595-SI8936D-IS4
Win Source Part Number: 1342595-SI8936D-IS4 Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Modulator Package: Tube Standard Package: 80 Number of Channels: 1 Resolution (Bits): 1 b Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8936

Win Source Part Number: 1342595-SI8936D-IS4
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Series: Automotive, AEC-Q100
Type: Modulator
Package: Tube
Standard Package: 80
Number of Channels: 1
Resolution (Bits): 1 b
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8936

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1342595-SI8936D-IS4
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923224P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342598-SI8936D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog to Digital Converters (ADC) - ADC084S021CIMM/J7001218 - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
2 suppliers