The ADS1278-HT is an octal simultaneous-samplin
High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters 84-CFP -55 to 210
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Data Acquisition -Analog to Digital Converters (ADC)
Package: Tray
Number of Bits: 24
Product Status: Active
Base Product Number: ADS1278
Operating Temperature: -55°C ~ 210°C
Package / Case: 84-BFCQFP Exposed Pad
Supplier Device Package: 84-CFP (13.8x13.8)
Mounting Type: Surface Mount
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 84-CFP (13.8x13.8)
24-Bit 8-Ch Diff ADC, 144kS/s, 111dB SNR, SPI, 5V, -55 to 175C Product overview: ADS1278SHKP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1278SHKP can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 84CFP
IC ADC 24BIT SIGMA-DELTA 84CFP
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 84-CFP (13.8x13.8)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1278SHKP | 296-43533-5-ND | 700-ADS1278SHKP | ADS1278SHKP | ADS1278SHKP | ADS1278SHKP | |
| Product Name | ADS1278-HT High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters | Integrated Circuits (ICs)- Data Acquisition -Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 5V Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | CFP,HTQFP,XCEPT | 84-BFCQFP Exposed Pad | 84-BFCQFP Exposed Pad | QFP; 84-BFCQFP Exposed Pad | |||
| Screening Level | High Temp | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 201 LSB |