Texas Instruments ADS1278 Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC ADS1278IPAPR

Description
Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 105
Request a Quote Datasheet
Description
Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1278 Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC - ADS1278IPAPR - Texas Instruments
Dallas, TX, United States
ADS1278 Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC
ADS1278IPAPR
ADS1278 Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC ADS1278IPAPR
Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 105

Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 105

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS1278IPAPR
Analog-to-Digital Converter IC 700-ADS1278IPAPR
24-Bit 8-Ch Delta-Sigma ADC, 144kSPS, SPI, HTQFP Product overview: ADS1278IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1278IPAPR can be used for catalog matching and distributor lookup.

24-Bit 8-Ch Delta-Sigma ADC, 144kSPS, SPI, HTQFP Product overview: ADS1278IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1278IPAPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS1278IPAPR - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 8 Channel, Serial Access, Bipolar, PQFP64

ADC, Delta-Sigma, 24-Bit, 1 Func, 8 Channel, Serial Access, Bipolar, PQFP64

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278IPAPR - 084795-ADS1278IPAPR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278IPAPR
084795-ADS1278IPAPR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278IPAPR 084795-ADS1278IPAPR
Manufacturer: Texas Instruments Win Source Part Number: 084795-ADS1278IPAPR Packaging: Reel - TR Configuration: ADC Number of Inputs: 8 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADS1278 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 64-HTQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 1.95 V Sampling Rate: 144k Alternative Parts (Cross-Reference): CS5368-DQZR; CS5368-CQZR; CS5368-CQZ; CS5368-DQZ; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 084795-ADS1278IPAPR
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS1278
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 1.95 V
Sampling Rate: 144k
Alternative Parts (Cross-Reference): CS5368-DQZR; CS5368-CQZR; CS5368-CQZ; CS5368-DQZ;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-43628-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43628-2-ND
Analog to Digital Converters (ADC) 296-43628-2-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-43628-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43628-6-ND
Analog to Digital Converters (ADC) 296-43628-6-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-43628-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43628-1-ND
Analog to Digital Converters (ADC) 296-43628-1-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1278IPAPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1278IPAPR
Analog to Digital Converters (ADC) ADS1278IPAPR
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278IPAPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1278IPAPR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1278IPAPR
IC ADC 24BIT SIGMA-DELTA 64HTQFP

IC ADC 24BIT SIGMA-DELTA 64HTQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1278IPAPR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1278IPAPR
Data Acquisition - Analog to Digital Converters (ADC) ADS1278IPAPR
IC ADC 24BIT SIGMA-DELTA 64HTQFP

IC ADC 24BIT SIGMA-DELTA 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1278IPAPR 700-ADS1278IPAPR ADS1278IPAPR 084795-ADS1278IPAPR 296-43628-2-ND 296-43628-6-ND 296-43628-1-ND ADS1278IPAPR ADS1278IPAPR ADS1278IPAPR
Product Name ADS1278 Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278IPAPR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI Serial SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type HTQFP HTQFP QFP; TQFP; HTQFP64 QFP; TQFP; 64-HTQFP (10x10) 64-PowerTQFP 64-PowerTQFP 64-PowerTQFP QFP; TQFP; 64-PowerTQFP 64-PowerTQFP
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 201 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
Specs
Interface Type SPI, Serial, 3-WIRE
Package Type SOT-23-6
Resolution 10 bits
View Details
2 suppliers