The ADS1271 is a 24-bit delta-sigma analog-to-digital converter with a data rate up to 105kSPS, designed for high-precision industrial measurements. It operates over a temperature range of −40°C to +105°C and is packaged in a 16-pin TSSOP. The device supports three operating modes: high-speed (105kSPS), high-resolution (109dB SNR), and low-power (35mW dissipation). It features configurable digital filters with ±0.005dB passband ripple and 100dB stopband attenuation, internal offset calibration, and a selectable SPI or frame-sync serial interface. Differential input impedance varies with mode: 16.4kΩ in high-speed and high-resolution modes, 32.8kΩ in low-power mode. The analog supply is 5V, and the digital supply ranges from 1.8V to 3.3V.
24-Bit, 105kSPS Industrial Delta-Sigma ADC 16-TSSOP -40 to 105
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
IC ADC 24BIT SIGMA-DELTA 16TSSOP
IC ADC 24BIT SIGMA-DELTA 16TSSOP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1271IPWG4 | ADS1271IPWG4-ND | ADS1271IPWG4 | ADS1271IPWG4 | ADS1271IPWG4 |
| Product Name | ADS1271 24-Bit, 105kSPS Industrial Delta-Sigma ADC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | 24 bits | ||
| INL | 252 LSB |