Texas Instruments ADS1258 24 Bit, Fast Channel Cycling Delta-Sigma ADC ADS1258IRTCT

Description
24 Bit, Fast Channel Cycling Delta-Sigma ADC 48-VQFN -40 to 105
Request a Quote Datasheet
Description
24 Bit, Fast Channel Cycling Delta-Sigma ADC 48-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1258 24 Bit, Fast Channel Cycling Delta-Sigma ADC - ADS1258IRTCT - Texas Instruments
Dallas, TX, United States
ADS1258 24 Bit, Fast Channel Cycling Delta-Sigma ADC
ADS1258IRTCT
ADS1258 24 Bit, Fast Channel Cycling Delta-Sigma ADC ADS1258IRTCT
24 Bit, Fast Channel Cycling Delta-Sigma ADC 48-VQFN -40 to 105

24 Bit, Fast Channel Cycling Delta-Sigma ADC 48-VQFN -40 to 105

Buy Now Datasheet
VQFN Analog-to-Digital Converter IC - 700-ADS1258IRTCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS1258IRTCT
VQFN Analog-to-Digital Converter IC 700-ADS1258IRTCT
16-Ch 24-bit Delta-Sigma ADC, 125kS/s, SPI, VQFN Product overview: ADS1258IRTCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1258IRTCT can be used for catalog matching and distributor lookup.

16-Ch 24-bit Delta-Sigma ADC, 125kS/s, SPI, VQFN Product overview: ADS1258IRTCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1258IRTCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-18674-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18674-1-ND
Analog to Digital Converters (ADC) 296-18674-1-ND
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-18674-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18674-6-ND
Analog to Digital Converters (ADC) 296-18674-6-ND
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-18674-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18674-2-ND
Analog to Digital Converters (ADC) 296-18674-2-ND
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IRTCT - 009280-ADS1258IRTCT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IRTCT
009280-ADS1258IRTCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IRTCT 009280-ADS1258IRTCT
Manufacturer: Texas Instruments Win Source Part Number: 009280-ADS1258IRTCT Packaging: Reel - TR Configuration: MUX-ADC Number of Inputs: 8, 16 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN Exposed Pad (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 125k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009280-ADS1258IRTCT
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 8, 16
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 48-VQFN Exposed Pad (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 125k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IRTCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1258IRTCT
Data Acquisition - Analog to Digital Converters (ADC) ADS1258IRTCT
IC ADC 24BIT SIGMA-DELTA 48VQFN

IC ADC 24BIT SIGMA-DELTA 48VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1258IRTCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1258IRTCT
Analog to Digital Converters (ADC) ADS1258IRTCT
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IRTCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1258IRTCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1258IRTCT
IC ADC 24BIT SIGMA-DELTA 48VQFN

IC ADC 24BIT SIGMA-DELTA 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1258IRTCT 700-ADS1258IRTCT 296-18674-1-ND 296-18674-6-ND 296-18674-2-ND 009280-ADS1258IRTCT ADS1258IRTCT ADS1258IRTCT ADS1258IRTCT
Product Name ADS1258 24 Bit, Fast Channel Cycling Delta-Sigma ADC VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IRTCT Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type VQFN VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VQFN Exposed Pad (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 168 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 5962-9084501MPA - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
2 suppliers
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962R0720802VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC08D1020CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers