Texas Instruments ADS1258 24 Bit, Fast Channel Cycling Delta-Sigma ADC ADS1258IRTCR

Description
24 Bit, Fast Channel Cycling Delta-Sigma ADC 48-VQFN -40 to 105
Request a Quote Datasheet
Description
24 Bit, Fast Channel Cycling Delta-Sigma ADC 48-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1258 24 Bit, Fast Channel Cycling Delta-Sigma ADC - ADS1258IRTCR - Texas Instruments
Dallas, TX, United States
ADS1258 24 Bit, Fast Channel Cycling Delta-Sigma ADC
ADS1258IRTCR
ADS1258 24 Bit, Fast Channel Cycling Delta-Sigma ADC ADS1258IRTCR
24 Bit, Fast Channel Cycling Delta-Sigma ADC 48-VQFN -40 to 105

24 Bit, Fast Channel Cycling Delta-Sigma ADC 48-VQFN -40 to 105

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-49532-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49532-6-ND
Analog to Digital Converters (ADC) 296-49532-6-ND
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-49532-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49532-1-ND
Analog to Digital Converters (ADC) 296-49532-1-ND
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-49532-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49532-2-ND
Analog to Digital Converters (ADC) 296-49532-2-ND
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
5V Analog-to-Digital Converter IC - 700-ADS1258IRTCR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Analog-to-Digital Converter IC
700-ADS1258IRTCR
5V Analog-to-Digital Converter IC 700-ADS1258IRTCR
24-bit 125kSPS 16-ch Delta-Sigma ADC, SPI, 5V, -40 to 105C Product overview: ADS1258IRTCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1258IRTCR can be used for catalog matching and distributor lookup.

24-bit 125kSPS 16-ch Delta-Sigma ADC, SPI, 5V, -40 to 105C Product overview: ADS1258IRTCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1258IRTCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IRTCR - 009279-ADS1258IRTCR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IRTCR
009279-ADS1258IRTCR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IRTCR 009279-ADS1258IRTCR
Manufacturer: Texas Instruments Win Source Part Number: 009279-ADS1258IRTCR Packaging: Reel - TR Configuration: MUX-ADC Number of Inputs: 8, 16 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADS1258 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN Exposed Pad (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 125k Alternative Parts (Cross-Reference): AD7175-8BCPZ; AD7175-8BCPZ-RL; AD7175-8BCPZ-RL7 ; ADS1258IRTCT; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009279-ADS1258IRTCR
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 8, 16
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS1258
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 48-VQFN Exposed Pad (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 125k
Alternative Parts (Cross-Reference): AD7175-8BCPZ; AD7175-8BCPZ-RL; AD7175-8BCPZ-RL7 ; ADS1258IRTCT;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IRTCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1258IRTCR
Data Acquisition - Analog to Digital Converters (ADC) ADS1258IRTCR
IC ADC 24BIT SIGMA-DELTA 48VQFN

IC ADC 24BIT SIGMA-DELTA 48VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1258IRTCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1258IRTCR
Analog to Digital Converters (ADC) ADS1258IRTCR
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IRTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1258IRTCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1258IRTCR
IC ADC 24BIT SIGMA-DELTA 48VQFN

IC ADC 24BIT SIGMA-DELTA 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1258IRTCR 296-49532-6-ND 296-49532-1-ND 296-49532-2-ND 700-ADS1258IRTCR 009279-ADS1258IRTCR ADS1258IRTCR ADS1258IRTCR ADS1258IRTCR
Product Name ADS1258 24 Bit, Fast Channel Cycling Delta-Sigma ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 5V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IRTCR Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VQFN Exposed Pad (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 168 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
 - ADC0816CCJ - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; CDIP40
Packing Method Tube; Tube
View Details
5 suppliers