Texas Instruments ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter ADS1253E

Description
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 16-SSOP -40 to 85
Request a Quote
Description
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 16-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS1253E is a 24-bit, delta-sigma analog-to-digital converter with four differential inputs, designed for high-resolution measurement applications. It operates from a single +5V supply and supports data rates up to 20.8 kHz with 1.8 ppm rms noise and 15 ppm max integral nonlinearity. The device features an external reference input range of 0.5 V to 5 V, power-down mode, and a two-wire synchronous serial interface. It is packaged in an SSOP-16 case and operates across a temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADS1253E is a 24-bit, delta-sigma analog-to-digital converter with four differential inputs, designed for high-resolution measurement applications. It operates from a single +5V supply and supports data rates up to 20.8 kHz with 1.8 ppm rms noise and 15 ppm max integral nonlinearity. The device features an external reference input range of 0.5 V to 5 V, power-down mode, and a two-wire synchronous serial interface. It is packaged in an SSOP-16 case and operates across a temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter - ADS1253E - Texas Instruments
Dallas, TX, United States
ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter
ADS1253E
ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter ADS1253E
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 16-SSOP -40 to 85

24-Bit, 20kHz, Low Power Analog-to-Digital Converter 16-SSOP -40 to 85

Buy Now Datasheet
 - ADS1253E - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, PDSO16

ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, PDSO16

Supplier's Site Datasheet
 - ADS1253E - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, PDSO16

ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, PDSO16

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-32814-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-32814-5-ND
Analog to Digital Converters (ADC) 296-32814-5-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-SSOP

Buy Now Datasheet
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADS1253E
SSOP Analog-to-Digital Converter IC 700-ADS1253E
24-Bit Delta-Sigma ADC, 20kS/s, 4-Ch, SPI, 16-SSOP Product overview: ADS1253E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1253E can be used for catalog matching and distributor lookup.

24-Bit Delta-Sigma ADC, 20kS/s, 4-Ch, SPI, 16-SSOP Product overview: ADS1253E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1253E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1253E
1141636-ADS1253E
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1253E 1141636-ADS1253E
Manufacturer: Texas Instruments Win Source Part Number: 1141636-ADS1253E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 4 Operating Supply Voltage: 5V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: ADS1253 Categories: Integrated Circuits (ICs) Sampling Rate: 20k Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC2493IDE; AD7177-2BRUZ-RL7; LTC2493CDE#TRPBF; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1141636-ADS1253E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Configuration: MUX-ADC
Number of Inputs: 4
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 24
Number of Converters: 1
Family Name: ADS1253
Categories: Integrated Circuits (ICs)
Sampling Rate: 20k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC2493IDE; AD7177-2BRUZ-RL7; LTC2493CDE#TRPBF;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1253E - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1253E
Data Acquisition - Analog to Digital Converters (ADC) ADS1253E
IC ADC 24BIT SIGMA-DELTA 16SSOP

IC ADC 24BIT SIGMA-DELTA 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1253E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1253E
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1253E
IC ADC 24BIT SIGMA-DELTA 16SSOP

IC ADC 24BIT SIGMA-DELTA 16SSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1253E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1253E
Analog to Digital Converters (ADC) ADS1253E
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-SSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1253E ADS1253E 296-32814-5-ND 700-ADS1253E 1141636-ADS1253E ADS1253E ADS1253E ADS1253E
Product Name ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter Analog to Digital Converters (ADC) SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1253E Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SSOP SOP; SSOP; SSOP16 SSOP; "16-SSOP (0.154"", 3.90mm Width)" SSOP SSOP 16-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGFQV - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers