Texas Instruments ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter ADS1253E/2K5

Description
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet
Description
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter - ADS1253E/2K5 - Texas Instruments
Dallas, TX, United States
ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter
ADS1253E/2K5
ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter ADS1253E/2K5
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 16-SSOP -40 to 85

24-Bit, 20kHz, Low Power Analog-to-Digital Converter 16-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1253E/2K5
110332-ADS1253E/2K5
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1253E/2K5 110332-ADS1253E/2K5
Manufacturer: Texas Instruments Win Source Part Number: 110332-ADS1253E/2K5 Packaging: Reel - TR Configuration: MUX-ADC Number of Inputs: 4 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADS1253 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 20k Alternative Parts (Cross-Reference): LTC2493CDE#PBF; LTC2493CDE#TRPBF; LTC2493IDE; LTC2493IDE#TRPBF; Introduction Date: June 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 110332-ADS1253E/2K5
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS1253
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 20k
Alternative Parts (Cross-Reference): LTC2493CDE#PBF; LTC2493CDE#TRPBF; LTC2493IDE; LTC2493IDE#TRPBF;
Introduction Date: June 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - ADS1253E/2K5 - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, PDSO16

ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, PDSO16

Supplier's Site Datasheet
 - ADS1253E/2K5 - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, PDSO16

ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADS1253E/2K5
SSOP Analog-to-Digital Converter IC 700-ADS1253E/2K5
24-Bit 20kSPS 4-Ch Delta-Sigma ADC, SPI, SSOP Product overview: ADS1253E/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1253E/2K5 can be used for catalog matching and distributor lookup.

24-Bit 20kSPS 4-Ch Delta-Sigma ADC, SPI, SSOP Product overview: ADS1253E/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1253E/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-13060-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-13060-2-ND
Analog to Digital Converters (ADC) 296-13060-2-ND
IC ADC 24BIT 16-SSOP

IC ADC 24BIT 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1253E/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1253E/2K5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1253E/2K5
IC ADC 24BIT SIGMA-DELTA 16SSOP

IC ADC 24BIT SIGMA-DELTA 16SSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1253E/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1253E/2K5
Analog to Digital Converters (ADC) ADS1253E/2K5
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-SSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1253E/2K5 110332-ADS1253E/2K5 ADS1253E/2K5 700-ADS1253E/2K5 296-13060-2-ND ADS1253E/2K5 ADS1253E/2K5
Product Name ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1253E/2K5 SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial SPI SPI; SPI
Package Type SSOP SOP; SSOP; 16-SSOP SOP; SSOP; SSOP16 SSOP SSOP; "16-SSOP (0.154"", 3.90mm Width)" 16-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08D502 ADC08D502 Hi Perf, Low Power, Dual 8-Bit, 500 MSPS A/D Conv - ADC08D502CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers