The ADS1251 is a 24-bit, delta-sigma analog-to-digital converter designed for high-resolution measurement applications, operating from a single +5V supply with a maximum data rate of 20.8kHz and an effective resolution of 19 bits at 1.5ppm rms noise. It features differential inputs, an external reference voltage range of 0.5V to 5V, and a power-down mode consuming 0.4 to 1µA. Packaged in an SO-8 case, it operates from -40°C to +85°C and dissipates 7.5 to 10mW at full operation. The converter supports a 2-wire synchronous serial interface with CMOS-compatible logic levels and includes integral nonlinearity of 15ppm max.
ResolutionPlus 24-Bit, 20kHz, Low Power Analog-to-Digital Converter 8-SOIC
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
IC ADC 24BIT SIGMA-DELTA 8SOIC
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
IC ADC 24BIT SIGMA-DELTA 8SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1251U/2K5G4 | ADS1251U/2K5G4-ND | ADS1251U/2K5G4 | ADS1251U/2K5G4 | ADS1251U/2K5G4 |
| Product Name | ADS1251 ResolutionPlus 24-Bit, 20kHz, Low Power Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | 24 bits | ||
| INL | 252 LSB |