The ADS1250U is a 20-bit delta-sigma analog-to-digital converter designed for high-resolution measurement applications, operating from a single +5V supply with a differential input and programmable gain amplifier offering gains of 1, 2, 4, or 8. It achieves 20 bits of no missing codes and 18 bits effective resolution at data rates up to 25kHz, with a 2.8ppm rms noise level at PGA = 1. The device is housed in a SOL-16 package and operates over a temperature range of -40°C to +85°C. The ADS1250U/1K is a tape and reel packaging variant of this part.
20-Bit Data Acquisition System Analog-to-Digital Converter 16-SOIC
20-Bit 25kS/s ADC, Differential, SPI, Gold Plating Product overview: ADS1250U/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1250U/1K can be used for catalog matching and distributor lookup.
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 131985-ADS1250U/1K
Packaging: Reel - TR
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 25k
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC ADC 20BIT SIGMA-DELTA 16SOIC
IC ADC 20BIT SIGMA-DELTA 16SOIC
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1250U/1K | 700-ADS1250U/1K | ADS1250U/1K-ND | 131985-ADS1250U/1K | ADS1250U/1K | ADS1250U/1K | ADS1250U/1K |
| Product Name | ADS1250 20-Bit Data Acquisition System Analog-to-Digital Converter | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1250U/1K | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC | 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 20 bits | 20 bits | 20 bits | 20 bits | |||
| INL | 21 LSB |