Precision 24 Bit ADC with integrated Low Noise PGA (48nV at a Gain of 128) 28-TSSOP -40 to 105
24-Bit, 2kSPS, 8-Ch Delta-Sigma ADC for Precision Sensor Measurement 28-TSSOP -40 to 125 Product overview: ADS1248IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1248IPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009270-ADS1248IPW
Packaging: Reel - TR
Features: PGA, Temperature Sensor
Configuration: MUX-PGA-ADC
Number of Inputs: 4, 7
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 2k
Alternative Parts (Cross-Reference): AD7124-4BRUZ; ADS1248IPWR; AD7124-4BCPZ-RL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP
ADC Single Delta-Sigma 2KSPS 24-Bit
ADC Single Delta-Sigma 2KSPS 24-Bit
ADC Single Delta-Sigma 2KSPS 24-Bit
24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP
IC ADC 24BIT SIGMA-DELTA 28TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1248IPW | 700-ADS1248IPW | 009270-ADS1248IPW | 296-24294-5-ND | 7091921 | 7091921P | ADS1248IPW | ADS1248IPW |
| Product Name | ADS1248 Precision 24 Bit ADC with integrated Low Noise PGA (48nV at a Gain of 128) | TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1248IPW | Analog to Digital Converters (ADC) | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | Serial; SPI; Serial (spi) | ||||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 28-TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP; Tssop | SSOP; TSSOP; TSSOP | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |