The ADS1241 is a 24-bit precision delta-sigma analog-to-digital converter designed for high-resolution measurement applications such as industrial process control, weigh scales, and portable instrumentation. It features up to eight multiplexed input channels, a programmable gain amplifier with gains from 1 to 128, simultaneous 50 Hz and 60 Hz rejection, and a differential reference input range of 0.1 V to 5 V. The device operates from a 2.7 V to 5.25 V supply, consumes 600 µW typical power, and includes on-chip calibration and an 8-bit offset DAC. It is packaged in a 28-pin SSOP (DB) and supports SPI-compatible serial communication. The operating temperature range is -40°C to +85°C.
24-Bit Analog-to-Digital Converter 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 009262-ADS1241E/1K
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS1241
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 15
Alternative Parts (Cross-Reference): ADS1241E/1KG4; ADS1241E;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
24-Bit 8-Ch Delta-Sigma ADC, 15S/s, SPI, SSOP Product overview: ADS1241E/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1241E/1K can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
IC ADC 24BIT SIGMA-DELTA 28SSOP
IC ADC 24BIT SIGMA-DELTA 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1241E/1K | 009262-ADS1241E/1K | 700-ADS1241E/1K | 296-25895-2-ND | 296-25895-1-ND | 296-25895-6-ND | ADS1241E/1K | ADS1241E/1K | ADS1241E/1K |
| Product Name | ADS1241 24-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1241E/1K | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SOP; SSOP; 28-SSOP | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |