24-Bit Analog-to-Digital Converter 24-SSOP
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SSOP
IC ADC 24BIT SIGMA-DELTA 24SSOP
IC ADC 24BIT SIGMA-DELTA 24SSOP
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1240EG4 | ADS1240EG4-ND | ADS1240EG4 | ADS1240EG4 | ADS1240EG4 |
| Product Name | ADS1240 24-Bit Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | 24-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | 24 bits | ||
| INL | 252 LSB |