Low-Noise, 24-Bit Analog-to-Digital Converter 16-SOIC -40 to 85
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 009259-ADS1231IDR
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS1231
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 3 V to 5.3 V
Digital Supply Voltage: 3 V to 5.3 V
Sampling Rate: 80
Alternative Parts (Cross-Reference): CS5397-KS; AD7787BRMZ-REEL; AD7787BRM;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
24-Bit Delta-Sigma ADC, 80SPS, 1-Ch Diff, SPI, 5.3V, 16-SOIC Product overview: ADS1231IDR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.3V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1231IDR can be used for catalog matching and distributor lookup.
24Bit 3V~5.3V 80Hz SPI SOIC-16 Analog To Digital Converters (ADCs) ROHS
IC ADC 24BIT SIGMA-DELTA 16SOIC
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
IC ADC 24BIT SIGMA-DELTA 16SOIC
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1231IDR | 296-43578-2-ND | 296-43578-6-ND | 296-43578-1-ND | 009259-ADS1231IDR | 700-ADS1231IDR | ADS1231IDR | ADS1231IDR | ADS1231IDR | ADS1231IDR |
| Product Name | ADS1231 Low-Noise, 24-Bit Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1231IDR | 5.3V SOIC Analog-to-Digital Converter IC | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial; Serial | Serial; Serial | Serial; Serial | SPI; SPI | SPI | SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | D | SOIC | 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 134 LSB |