20 Bit Delta Sigma ADC for Bridge Sensors 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009258-ADS1230IPWR
Packaging: Reel - TR
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS1230
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.3 V
Digital Supply Voltage: 2.7 V to 5.3 V
Sampling Rate: 80
Alternative Parts (Cross-Reference): ADS1230IPWRG4; ADS1230IPWG4ADS1230I
Introduction Date: November 16, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
20-Bit Delta-Sigma ADC, 80SPS, 1-Ch Diff, SPI, TSSOP Product overview: ADS1230IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1230IPWR can be used for catalog matching and distributor lookup.
ADC, Delta-Sigma, 20-Bit, 1 Func, 1 Channel, Serial Access, PDSO16
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
20Bit 2.7V~5.3V 80Hz SPI TSSOP-16 Analog To Digital Converters (ADCs) ROHS
IC ADC 20BIT SIGMA-DELTA 16TSSOP
IC ADC 20BIT SIGMA-DELTA 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1230IPWR | 009258-ADS1230IPWR | 296-25893-1-ND | 296-25893-6-ND | 296-25893-2-ND | 700-ADS1230IPWR | ADS1230IPWR | ADS1230IPWR | ADS1230IPWR | ADS1230IPWR | ADS1230IPWR |
| Product Name | ADS1230 20 Bit Delta Sigma ADC for Bridge Sensors | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1230IPWR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | Serial | SPI | SPI; SPI | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP16 | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||||||
| Resolution | 20 bits | 20 bits | 20 bits | 20 bits | 20 bits | 20 bits | 20 bits | ||||
| INL | 6.29 LSB |