24 Bit ADC with Two Differential Input Multiplexer and Internal Oscillator 16-VQFN -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1226IRGVTG4 |
| Product Name | ADS1226 24 Bit ADC with Two Differential Input Multiplexer and Internal Oscillator |
| Interface Type | Serial; SPI |
| Package Type | VQFN |
| Screening Level | Catalog |
| Resolution | 24 bits |
| INL | 336 LSB |