The ADS1224 is a 4-channel, 24-bit delta-sigma analog-to-digital converter with a 240SPS data rate and a ±5V differential input range, designed for high-resolution measurements in portable and power-constrained applications. It is packaged in a TSSOP-20 case and operates with analog and digital supply voltages from 2.7V to 5.5V. The device includes a pin-selectable high-impedance input buffer, a self-calibrating architecture, and a two-wire serial interface. It features 20-bit effective resolution, integrated temperature sensor, and operates over a temperature range of −40°C to +85°C.
24-bit, 240SPS ADC with 4-ch Diff Input Mux, High-Z Buffer, Serial Output 20-TSSOP -40 to 85
24-Bit 240S/s 4-Ch Diff ADC, SPI, TSSOP Product overview: ADS1224IPWTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1224IPWTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015386-ADS1224IPWTG
Packaging: Reel - TR
Features: Temperature Sensor
Configuration: MUX-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 240
Alternative Parts (Cross-Reference): AD7176-2BRUZ; ADS1224IPWT; ADS1274IPAPRG4;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-TSSOP
IC ADC 24BIT SIGMA-DELTA 20TSSOP
IC ADC 24BIT SIGMA-DELTA 20TSSOP
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1224IPWTG4 | 700-ADS1224IPWTG4 | 1015386-ADS1224IPWTG4 | ADS1224IPWTG4-ND | ADS1224IPWTG4 | ADS1224IPWTG4 | ADS1224IPWTG4 |
| Product Name | ADS1224 24-bit, 240SPS ADC with 4-ch Diff Input Mux, High-Z Buffer, Serial Output | TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1224IPWTG4 | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |