The ADS1220 is a 24-bit analog-to-digital converter with integrated programmable gain amplifier, dual matched current sources, internal 2.048V reference, and temperature sensor, designed for measuring small sensor signals in industrial and medical applications. It is available in a 16-pin VQFN package measuring 3.5mm × 3.5mm and operates over a temperature range of -40°C to +125°C. The device supports up to 2kSPS data rates, simultaneous 50Hz and 60Hz noise rejection at 20SPS, and operates from a 2.3V to 5.5V supply with as low as 120μA consumption in duty-cycle mode.
Low-Power, Low-Noise, 24-Bit Analog-to-Digital Converter for Small Signal Sensors 16-VQFN -40 to 125
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)
24-bit, 2-kSPS, 4-ch, low-power, small-size delta-sigma ADC w/ PGA, VREF, 2x IDACs & SPI interface 16-VQFN -40 to 125 Product overview: ADS1220IRVAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1220IRVAR can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)
VQFN-16-EP(3.5x3.5) Analog To Digital Converters (ADCs) ROHS
IC ADC 24BIT SIGMA-DELTA 16VQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1220IRVAR | 296-48475-6-ND | 296-48475-2-ND | 296-48475-1-ND | 700-ADS1220IRVAR | ADS1220IRVAR | ADS1220IRVAR | ADS1220IRVAR |
| Product Name | ADS1220 Low-Power, Low-Noise, 24-Bit Analog-to-Digital Converter for Small Signal Sensors | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Low-Power VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | VQFN | 16-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | ||
| INL | 252 LSB |