Low-Power, Low-Noise, 24-Bit Analog-to-Digital Converter for Small Signal Sensors 16-TSSOP -40 to 125
24-bit Delta-Sigma ADC, 2kSPS, 4-ch, 16-TSSOP, 3.3V Product overview: ADS1220IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1220IPWR can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-TSSOP
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-TSSOP
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 009255-ADS1220IPWR
Packaging: Reel - TR
Features: PGA, Temperature Sensor
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal, Supply
Family Name: ADS1220
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.3 V to 5.5 V, ±2.5
Digital Supply Voltage: 2.3 V to 5.5 V
Sampling Rate: 2k
Alternative Parts (Cross-Reference): ADS1220IRVAR; ADS1220IRVAT; ADS1220IPW;
Introduction Date: May 20, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC ADC 24BIT SIGMA-DELTA 16TSSOP
24Bit 2.3V~5.5V 2kHz SPI TSSOP-16 Analog To Digital Converters (ADCs) ROHS
IC ADC 24BIT SIGMA-DELTA 16TSSOP
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1220IPWR | 700-ADS1220IPWR | 296-39851-2-ND | 296-39851-6-ND | 296-39851-1-ND | 009255-ADS1220IPWR | ADS1220IPWR | ADS1220IPWR | ADS1220IPWR | ADS1220IPWR |
| Product Name | ADS1220 Low-Power, Low-Noise, 24-Bit Analog-to-Digital Converter for Small Signal Sensors | 3.3V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1220IPWR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | |||||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | ||||
| INL | 252 LSB |