The ADS1213P is a 22-bit delta-sigma analog-to-digital converter with a 4-channel input multiplexer, designed for high-resolution measurement applications such as industrial process control and weigh scales. It operates from a single +5V supply and supports differential inputs with a programmable gain amplifier offering gain settings of 1, 2, 4, 8, or 16. The converter achieves 20 bits of effective resolution at 10 Hz and 16 bits at 1000 Hz, with an integrated reference output of 2.5 V. It features an SPI-compatible synchronous serial interface and includes on-chip self-calibration. The device is packaged in a DIP-24 format and operates over a temperature range of -40°C to +85°C.
22-Bit Analog-to-Digital Converter 24-PDIP -40 to 85
22-Bit ADC, 4Ch Diff, 6.25kS/s, SPI, 5V, PDIP Product overview: ADS1213P from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1213P can be used for catalog matching and distributor lookup.
22 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 198759-ADS1213P
Packaging: Tube/Rail
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 22
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 6.25k
Alternative Parts (Cross-Reference): AD7195BCPZ-RL; ADS1213PG4; ADS1213U/1KG4; ADS1213P;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
ADC, Delta-Sigma, 22-Bit, 1 Func, 4 Channel, Serial Access, PDIP24
IC ADC 22BIT SIGMA-DELTA 24DIP
22 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1213P | 700-ADS1213P | ADS1213P-ND | 198759-ADS1213P | ADS1213P | ADS1213P | ADS1213P |
| Product Name | ADS1213 22-Bit Analog-to-Digital Converter | 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1213P | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI, Serial | SPI; SPI | SPI; SPI | Serial | ||
| Package Type | SOIC,SSOP | PDIP | DIP; PDIP; "24-DIP (0.300"", 7.62mm)" | DIP; PDIP; 24-PDIP | DIP; DIP24 | DIP; 24-DIP (0.300\", 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 22 bits | 22 bits | 22 bits | 22 bits | |||
| INL | 62.9 LSB |