24-Bit Analog-to-Digital Converter 24-SOIC -40 to 85
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC
IC ADC 24BIT SIGMA-DELTA 24SOIC
IC ADC 24BIT SIGMA-DELTA 24SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1211UG4 | ADS1211UG4-ND | ADS1211UG4 | ADS1211UG4 | ADS1211UG4 |
| Product Name | ADS1211 24-Bit Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,SSOP | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295\", 7.50mm Width) | 24-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | 24 bits | ||
| INL | 252 LSB |