The ADS1178 is an octal, simultaneous sampling, 16-bit delta-sigma analog-to-digital converter with selectable high-speed (52kSPS, 31mW/ch) and low-power (10kSPS, 7mW/ch) modes. It features a 97dB SNR, -105dB THD, and a 100dB stopband attenuation FIR filter with linear phase response. The device operates from -40°C to +105°C with a 5V analog supply, 1.8V digital core supply, and 1.8V to 3.3V I/O supply. It is packaged in a 64-pin HTQFP (PAP) with PowerPAD and is specified for industrial temperature ranges.
Octal, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter 64-HTQFP -40 to 85
16-Bit 8-Ch ADC, 52KS/s, SPI, 1LSB INL/DNL, HTQFP Product overview: ADS1178IPAPTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1178IPAPTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 077749-ADS1178IPAPTG
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 1.95 V
Sampling Rate: 52k
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1178IPAPTG4 | 700-ADS1178IPAPTG4 | 077749-ADS1178IPAPTG4 |
| Product Name | ADS1178 Octal, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1178IPAPTG4 |
| Interface Type | Serial; SPI | SPI | SPI; SPI |
| Package Type | HTQFP | HTQFP | QFP; TQFP; 64-HTQFP (10x10) |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 1 LSB |