16-Bit Analog-to-Digital Converter For Temperature Sensors 32-VQFN -40 to 105
16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 32-VQFN (5x5)
16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 32-VQFN (5x5)
16-Bit 8-Ch ADC, 2kSPS, SPI, QFN, Dual Supply Product overview: ADS1148IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1148IRHBT can be used for catalog matching and distributor lookup.
ADC, Delta-Sigma, 16-Bit, 1 Func, 8 Channel, Serial Access, PQCC32
Manufacturer: Texas Instruments
Win Source Part Number: 173397-ADS1148
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 4, 7
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 2k
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC ADC 16BIT SIGMA-DELTA 32VQFN
IC ADC 16BIT SIGMA-DELTA 32VQFN
16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 32-VQFN (5x5)
| Texas Instruments | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1148IRHBT | 296-30402-2-ND | 296-30402-1-ND | 700-ADS1148IRHBT | ADS1148IRHBT | 173397-ADS1148 | ADS1148IRHBT | ADS1148IRHBT | ADS1148IRHBT |
| Product Name | ADS1148 16-Bit Analog-to-Digital Converter For Temperature Sensors | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit Dual QFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1148IRHBT | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | QFN | VQFN32 | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB |