Texas Instruments ADS1148 16-Bit Analog-to-Digital Converter For Temperature Sensors ADS1148IPWR

Description
16-Bit Analog-to-Digital Converter For Temperature Sensors 28-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-Bit Analog-to-Digital Converter For Temperature Sensors 28-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1148 16-Bit Analog-to-Digital Converter For Temperature Sensors - ADS1148IPWR - Texas Instruments
Dallas, TX, United States
ADS1148 16-Bit Analog-to-Digital Converter For Temperature Sensors
ADS1148IPWR
ADS1148 16-Bit Analog-to-Digital Converter For Temperature Sensors ADS1148IPWR
16-Bit Analog-to-Digital Converter For Temperature Sensors 28-TSSOP -40 to 105

16-Bit Analog-to-Digital Converter For Temperature Sensors 28-TSSOP -40 to 105

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38038-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38038-6-ND
Analog to Digital Converters (ADC) 296-38038-6-ND
16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP

16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38038-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38038-2-ND
Analog to Digital Converters (ADC) 296-38038-2-ND
16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP

16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38038-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38038-1-ND
Analog to Digital Converters (ADC) 296-38038-1-ND
16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP

16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit Dual TSSOP Analog-to-Digital Converter IC
700-ADS1148IPWR
16-bit Dual TSSOP Analog-to-Digital Converter IC 700-ADS1148IPWR
16-Bit 8-Ch ADC, 2kS/s, SPI, TSSOP, Dual Supply Product overview: ADS1148IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1148IPWR can be used for catalog matching and distributor lookup.

16-Bit 8-Ch ADC, 2kS/s, SPI, TSSOP, Dual Supply Product overview: ADS1148IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1148IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1148IPWR - 009242-ADS1148IPWR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1148IPWR
009242-ADS1148IPWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1148IPWR 009242-ADS1148IPWR
Manufacturer: Texas Instruments Win Source Part Number: 009242-ADS1148IPWR Packaging: Reel - TR Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 4, 7 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Family Name: ADS1148 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 2k Alternative Parts (Cross-Reference): ADS1148IPW; Introduction Date: July 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009242-ADS1148IPWR
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 4, 7
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS1148
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 2k
Alternative Parts (Cross-Reference): ADS1148IPW;
Introduction Date: July 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1148IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1148IPWR
Data Acquisition - Analog to Digital Converters (ADC) ADS1148IPWR
IC ADC 16BIT SIGMA-DELTA 28TSSOP

IC ADC 16BIT SIGMA-DELTA 28TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1148IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1148IPWR
Analog to Digital Converters (ADC) ADS1148IPWR
16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP

16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1148IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1148IPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1148IPWR
IC ADC 16BIT SIGMA-DELTA 28TSSOP

IC ADC 16BIT SIGMA-DELTA 28TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1148IPWR 296-38038-6-ND 296-38038-2-ND 296-38038-1-ND 700-ADS1148IPWR 009242-ADS1148IPWR ADS1148IPWR ADS1148IPWR ADS1148IPWR
Product Name ADS1148 16-Bit Analog-to-Digital Converter For Temperature Sensors Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit Dual TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1148IPWR Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type TSSOP,VQFN TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" TSSOP SOP; SSOP; TSSOP; 28-TSSOP SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) 28-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
Resolution 10 bits
Dissipation 33 milliwatts
View Details
4 suppliers