16-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-X2QFN -40 to 125
16-Bit 4-Ch Delta-Sigma ADC, 860SPS, I2C, QFN Product overview: ADS1115IRUGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1115IRUGT can be used for catalog matching and distributor lookup.
ADC 16-Bit 0.86KSPS Mux PGA Comp Osc Ref
ADC Single Delta-Sigma 0.86KSPS 16-Bit
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 848160-ADS1115IRUGT
Features: Bit Analog to Digital Converter Input 1
Package: Reel - TR
Family Name: ADS1115
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-24935-1, 296-24935-2, 296-24935-6-NDR, -296-24935-1-NDR, -ADS1115IRUGT-NDR, 296-24935-1-NDR, 296-24935-2-NDR, 296-24935-6, -296-24935-1-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
IC ADC 16BIT SIGMA-DELTA 10X2QFN
IC ADC 16BIT SIGMA-DELTA 10X2QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1115IRUGT | 700-ADS1115IRUGT | 9215210 | 7321382P | 296-24935-1-ND | 296-24935-2-ND | 296-24935-6-ND | 848160-ADS1115IRUGT | ADS1115IRUGT | ADS1115IRUGT | ADS1115IRUGT |
| Product Name | ADS1115 16-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference | 16-bit QFN Analog-to-Digital Converter IC | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115IRUGT | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C | Serial; I2C; Serial (i2c) | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||||
| Package Type | VSSOP,X2QFN | QFN | X2qfn | X2-DFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | ||
| Screening Level | Catalog | ||||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB |