16-Bit ADC with Integrated MUX, Oscillator, and Reference 10-X2QFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1141598-ADS1113IRUGT
Packaging: Reel
Mounting Style: SMD
Features: Selectable Address
Configuration: ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 860
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 16
Family Name: ADS1113
Categories: Integrated Circuits
Supplier Device Package: 10-X2QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-XFQFN
Alternative Parts (Cross-Reference): LTC2470IDD#PBF; LTC2473CDD#TRPBF; LTC2471CMS#TRPBF ; LTC2473IMS#PBF;
Introduction Date: April 01, 2009
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: ADS1113
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2V ~ 5.5V
Supply Voltage , Digital: 2V ~ 5.5V
16-Bit 860SPS 1-Ch Delta-Sigma ADC, I2C, QFN Product overview: ADS1113IRUGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1113IRUGT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
ADC, Delta-Sigma, 16-Bit, 1 Func, 1 Channel, Serial Access, PQCC10
IC ADC 16BIT SIGMA-DELTA 10X2QFN
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
IC ADC 16BIT SIGMA-DELTA 10X2QFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1113IRUGT | 1141598-ADS1113IRUGT | 700-ADS1113IRUGT | 296-ADS1113IRUGTCT-ND | 296-ADS1113IRUGTDKR-ND | 296-ADS1113IRUGTTR-ND | ADS1113IRUGT | ADS1113IRUGT | ADS1113IRUGT | ADS1113IRUGT |
| Product Name | ADS1113 16-Bit ADC with Integrated MUX, Oscillator, and Reference | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1113IRUGT | 16-bit QFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | Serial | I2C; I²C | ||
| Package Type | VSSOP,X2QFN | QFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | X2QFN10 | 10-XFQFN | 10-XFQFN | ||
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB |