Texas Instruments ADS1112 16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10 ADS1112IDRCRG4

Description
16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10 10-VSON -40 to 85
Request a Quote Datasheet
Description
16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1112 16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10 - ADS1112IDRCRG4 - Texas Instruments
Dallas, TX, United States
ADS1112 16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10
ADS1112IDRCRG4
ADS1112 16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10 ADS1112IDRCRG4
16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10 10-VSON -40 to 85

16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10 10-VSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V Analog-to-Digital Converter IC
700-ADS1112IDRCRG4
16-bit 5.5V Analog-to-Digital Converter IC 700-ADS1112IDRCRG4
16-Bit 240SPS 4-Ch Delta-Sigma ADC, I2C, 2.7-5.5V, 85C Product overview: ADS1112IDRCRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1112IDRCRG4 can be used for catalog matching and distributor lookup.

16-Bit 240SPS 4-Ch Delta-Sigma ADC, I2C, 2.7-5.5V, 85C Product overview: ADS1112IDRCRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1112IDRCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1112IDRCRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1112IDRCRG4-ND
Analog to Digital Converters (ADC) ADS1112IDRCRG4-ND
16 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 10-VSON (3x3)

16 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 10-VSON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1112IDRCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1112IDRCRG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1112IDRCRG4
IC ADC 16BIT SIGMA-DELTA 10VSON

IC ADC 16BIT SIGMA-DELTA 10VSON

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1112IDRCRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1112IDRCRG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1112IDRCRG4
IC ADC 16BIT SIGMA-DELTA 10VSON

IC ADC 16BIT SIGMA-DELTA 10VSON

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1112IDRCRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1112IDRCRG4
Analog to Digital Converters (ADC) ADS1112IDRCRG4
16 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 10-VSON (3x3)

16 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 10-VSON (3x3)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1112IDRCRG4 700-ADS1112IDRCRG4 ADS1112IDRCRG4-ND ADS1112IDRCRG4 ADS1112IDRCRG4 ADS1112IDRCRG4
Product Name ADS1112 16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10 16-bit 5.5V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; I2C I2C I2C; I2C I2C; I²C
Package Type VSON,VSSOP 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 6.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers