The ADS1110 is a 16-bit analog-to-digital converter with an onboard 2.048V reference, programmable gain amplifier (PGA) offering gains up to 8, and an I2C-compatible interface, designed for high-resolution measurement in space-constrained applications. It is packaged in a SOT-23-6 case and operates from a 2.7V to 5.5V supply. The device supports data rates of 15, 30, 60, or 240 samples per second, consumes 240µA in active mode, and maintains an integral nonlinearity of ±0.01% of FSR maximum. It operates over a temperature range of −40°C to +125°C and includes continuous self-calibration. The part number ADS1110A2IDBVTG4 is a variant of the ADS1110 series, sharing all key specifications with other members of the family, including the SOT-23-6 package, input range, and interface characteristics.
16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface 6-SOT-23
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1110A2IDBVTG4 | ADS1110A2IDBVTG4-ND | ADS1110A2IDBVTG4 | ADS1110A2IDBVTG4 | ADS1110A2IDBVTG4 |
| Product Name | ADS1110 16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 6.5 LSB |