16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface 6-SOT-23
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
16-Bit 128S/s Delta-Sigma ADC, 1-Ch, I2C, SOT-23-6 Product overview: ADS1110A0IDBVTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1110A0IDBVTG4
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1110A0IDBVTG4 | ADS1110A0IDBVTG4-ND | 700-ADS1110A0IDBVTG4 | ADS1110A0IDBVTG4 | ADS1110A0IDBVTG4 | ADS1110A0IDBVTG4 |
| Product Name | ADS1110 16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface | Analog to Digital Converters (ADC) | 16-bit SOT-23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 6.5 LSB |