Texas Instruments ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter ADS1100A4IDBVRG4

Description
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter - ADS1100A4IDBVRG4 - Texas Instruments
Dallas, TX, United States
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter
ADS1100A4IDBVRG4
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter ADS1100A4IDBVRG4
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85

Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1100A4IDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1100A4IDBVRG4-ND
Analog to Digital Converters (ADC) ADS1100A4IDBVRG4-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Singapore, Singapore
16-bit SOT-23 Analog-to-Digital Converter IC
700-ADS1100A4IDBVRG4
16-bit SOT-23 Analog-to-Digital Converter IC 700-ADS1100A4IDBVRG4
16-Bit 128S/s Delta-Sigma ADC, 1-Ch, I2C, SOT-23-6 Product overview: ADS1100A4IDBVRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A4IDBVRG4 can be used for catalog matching and distributor lookup.

16-Bit 128S/s Delta-Sigma ADC, 1-Ch, I2C, SOT-23-6 Product overview: ADS1100A4IDBVRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A4IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A4IDBVRG4
077743-ADS1100A4IDBVRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A4IDBVRG4 077743-ADS1100A4IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 077743-ADS1100A4IDBV RG4 Packaging: Reel - TR Features: PGA, Selectable Address Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 128 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 077743-ADS1100A4IDBVRG4
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 128
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A4IDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1100A4IDBVRG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1100A4IDBVRG4
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS1100A4IDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1100A4IDBVRG4
Analog to Digital Converters (ADC) ADS1100A4IDBVRG4
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A4IDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1100A4IDBVRG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1100A4IDBVRG4
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1100A4IDBVRG4 ADS1100A4IDBVRG4-ND 700-ADS1100A4IDBVRG4 077743-ADS1100A4IDBVRG4 ADS1100A4IDBVRG4 ADS1100A4IDBVRG4 ADS1100A4IDBVRG4
Product Name ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter Analog to Digital Converters (ADC) 16-bit SOT-23 Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A4IDBVRG4 Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; I2C I2C; I2C I2C I2C; I2C I2C; I²C
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 8.2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/J7001218 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers