Texas Instruments ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter ADS1100A3IDBVTG4

Description
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
Request a Quote
Description
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS1100 is a precision, self-calibrating 16-bit analog-to-digital converter with differential inputs, a programmable gain amplifier (gain of 1, 2, 4, or 8), and an I²C interface, designed for low-power, space-constrained applications. It operates from a 2.7V to 5.5V single supply, draws 90 µA in active mode, and supports data rates of 8 to 128 samples per second. The device is housed in a SOT-23-6 package with specified operating temperature range of -40°C to +85°C. Integral nonlinearity is 0.0125% of full-scale range maximum, and offset drift ranges from 0.6µV/°C to 8µV/°C depending on gain setting.

Datasheet Summary
Powered by GS/AI

The ADS1100 is a precision, self-calibrating 16-bit analog-to-digital converter with differential inputs, a programmable gain amplifier (gain of 1, 2, 4, or 8), and an I²C interface, designed for low-power, space-constrained applications. It operates from a 2.7V to 5.5V single supply, draws 90 µA in active mode, and supports data rates of 8 to 128 samples per second. The device is housed in a SOT-23-6 package with specified operating temperature range of -40°C to +85°C. Integral nonlinearity is 0.0125% of full-scale range maximum, and offset drift ranges from 0.6µV/°C to 8µV/°C depending on gain setting.

Suppliers

Company
Product
Description
Supplier Links
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter - ADS1100A3IDBVTG4 - Texas Instruments
Dallas, TX, United States
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter
ADS1100A3IDBVTG4
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter ADS1100A3IDBVTG4
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85

Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A3IDBVTG4
1015339-ADS1100A3IDBVTG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A3IDBVTG4 1015339-ADS1100A3IDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1015339-ADS1100A3IDB VTG4 Packaging: Reel - TR Features: PGA, Selectable Address Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 128 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015339-ADS1100A3IDBVTG4
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 128
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1100A3IDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1100A3IDBVTG4-ND
Analog to Digital Converters (ADC) ADS1100A3IDBVTG4-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Singapore, Singapore
16-bit SOT-23 Analog-to-Digital Converter IC
700-ADS1100A3IDBVTG4
16-bit SOT-23 Analog-to-Digital Converter IC 700-ADS1100A3IDBVTG4
16-Bit 128S/s 1-Ch Delta-Sigma ADC, I2C, SOT-23-6 Product overview: ADS1100A3IDBVTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A3IDBVTG4 can be used for catalog matching and distributor lookup.

16-Bit 128S/s 1-Ch Delta-Sigma ADC, I2C, SOT-23-6 Product overview: ADS1100A3IDBVTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A3IDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A3IDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1100A3IDBVTG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1100A3IDBVTG4
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A3IDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1100A3IDBVTG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1100A3IDBVTG4
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS1100A3IDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1100A3IDBVTG4
Analog to Digital Converters (ADC) ADS1100A3IDBVTG4
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1100A3IDBVTG4 1015339-ADS1100A3IDBVTG4 ADS1100A3IDBVTG4-ND 700-ADS1100A3IDBVTG4 ADS1100A3IDBVTG4 ADS1100A3IDBVTG4 ADS1100A3IDBVTG4
Product Name ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A3IDBVTG4 Analog to Digital Converters (ADC) 16-bit SOT-23 Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; I2C I2C; I2C I2C; I2C I2C I2C; I²C
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 8.2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMTX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers