The ADS1100 is a precision, self-calibrating 16-bit analog-to-digital converter with differential inputs and a programmable gain amplifier offering gains of 1, 2, 4, or 8, housed in a 6-pin SOT-23 package. It operates from a 2.7V to 5.5V single supply, supports I2C communication, and offers configurable data rates of 8 to 128 samples per second. The device features low active current consumption of 90 µA, automatic power-down after conversions, and integral nonlinearity of up to 0.0125% of full-scale range. It is specified for operation from -40°C to +85°C. The ADS1100A3IDBVT variant is one of eight I2C address options and is supplied in a 250-unit tape and reel package.
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
16-Bit 128SPS 1-Ch Delta-Sigma ADC I2C SOT-23 Product overview: ADS1100A3IDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A3IDBVT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 009231-ADS1100A3IDBV
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 128
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
ADS1100 16-Bit, 128SPS, 1-Ch Delta-Sigma ADC w/ PGA, Oscillator & I2C
IC ADC 16BIT SIGMA-DELTA SOT23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1100A3IDBVT | 700-ADS1100A3IDBVT | 296-14300-1-ND | 296-14300-6-ND | 296-14300-2-ND | 009231-ADS1100A3IDBVT | ADS1100A3IDBVT | ADS1100A3IDBVT | ADS1100A3IDBVT | ADS1100A3IDBVT |
| Product Name | ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter | 16-bit SOT-23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A3IDBVT | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | SOT-23 | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 8.2 LSB |