The ADS1100 is a precision, self-calibrating 16-bit analog-to-digital converter with differential inputs and an I2C-compatible interface, designed for low-power, space-constrained applications. It is packaged in a SOT23-6 form factor and operates from a 2.7V to 5.5V supply. The device supports programmable gain settings of 1, 2, 4, or 8 and data rates of 8 to 128 samples per second. It features continuous self-calibration, a 16-bit no-missing-codes specification, and an integral nonlinearity of up to 0.0125% of full-scale range. Operating temperature ranges from -40°C to +85°C. The part includes onboard PGA and internal clock, with power consumption of 90 µA in active mode and 2 µA in power-down mode.
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1141588-ADS1100A3IDB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: PGA, Selectable Address
Package: SOT-23-6
Configuration: PGA-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: I2C
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS1100
Categories: Integrated Circuits (ICs)
Sampling Rate: 128
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): AD7170BCPZ-500RL7; AD7171BCPZ-REEL7; AD7171BCPZ-500RL7;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
16-Bit, 128SPS, 1-Ch Delta-Sigma ADC w/ PGA, Oscillator & I2C 6-SOT-23 -40 to 85 Product overview: ADS1100A3IDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A3IDBVR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1100A3IDBVR | ADS1100A3IDBVR-ND | 1141588-ADS1100A3IDBVR | 700-ADS1100A3IDBVR | ADS1100A3IDBVR | ADS1100A3IDBVR | ADS1100A3IDBVR |
| Product Name | ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A3IDBVR | 16-bit SOT-23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 8.2 LSB |