The ADS1013 is a 12-bit, low-power, I2C-compatible analog-to-digital converter with an internal voltage reference and oscillator, designed for space-constrained sensor measurement applications. It is available in a 10-pin VSSOP package measuring 3mm × 4.9mm, with a supply voltage range of 2.0V to 5.5V, a continuous-current consumption of 150μA, and a maximum sampling rate of 3.3kSPS. The device operates over a temperature range of -40°C to +125°C and features a single-ended or differential input configuration. The ADS1013IDGST is a specific ordering variant in the ADS1013 series, packaged in a small tape and reel format with a VSSOP-10 package size of 3mm × 4.9mm.
12-Bit ADC with Integrated Oscillator, and Reference 10-VSSOP -40 to 125
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
12-Bit 3.3kSPS 1-Ch Delta-Sigma ADC, I2C, VSSOP Product overview: ADS1013IDGST from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1013IDGST can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 910809-ADS1013IDGST
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1013
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-25225-2, 296-25225-1, 296-25225-6, -296-25225-1-ND, -ADS1013IDGST-NDR
IC ADC 12BIT SIGMA-DELTA 10VSSOP
IC ADC 12BIT SIGMA-DELTA 10VSSOP
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1013IDGST | 296-25225-1-ND | 296-25225-2-ND | 296-25225-6-ND | 700-ADS1013IDGST | 910809-ADS1013IDGST | ADS1013IDGST | ADS1013IDGST | ADS1013IDGST |
| Product Name | ADS1013 12-Bit ADC with Integrated Oscillator, and Reference | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1013IDGST | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | |||
| Package Type | VSSOP,X2QFN | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | VSSOP | SOP; SSOP; 10-VSSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.5000 LSB |