Low Cost 12-bit ADC with I2C Interface 6-SOT-23
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
12-Bit 128S/s 1-Ch Diff ADC w/ PGA, I2C, SOT-23-6 Product overview: ADS1000A1IDBVTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1000A1IDBVTG4
IC ADC 12BIT SIGMA-DELTA SOT23-6
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 12BIT SIGMA-DELTA SOT23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1000A1IDBVTG4 | ADS1000A1IDBVTG4-ND | 700-ADS1000A1IDBVTG4 | ADS1000A1IDBVTG4 | ADS1000A1IDBVTG4 | ADS1000A1IDBVTG4 |
| Product Name | ADS1000 Low Cost 12-bit ADC with I2C Interface | Analog to Digital Converters (ADC) | SOT-23 Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |