Texas Instruments ADS1000 Low Cost 12-bit ADC with I2C Interface ADS1000A1IDBVR

Description
Low Cost 12-bit ADC with I2C Interface 6-SOT-23
Request a Quote Datasheet
Description
Low Cost 12-bit ADC with I2C Interface 6-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1000 Low Cost 12-bit ADC with I2C Interface - ADS1000A1IDBVR - Texas Instruments
Dallas, TX, United States
ADS1000 Low Cost 12-bit ADC with I2C Interface
ADS1000A1IDBVR
ADS1000 Low Cost 12-bit ADC with I2C Interface ADS1000A1IDBVR
Low Cost 12-bit ADC with I2C Interface 6-SOT-23

Low Cost 12-bit ADC with I2C Interface 6-SOT-23

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS1000A1IDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS1000A1IDBVRTR-ND
Analog to Digital Converters (ADC) 296-ADS1000A1IDBVRTR-ND
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS1000A1IDBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS1000A1IDBVRCT-ND
Analog to Digital Converters (ADC) 296-ADS1000A1IDBVRCT-ND
IC ADC 12BIT SOT-23-6

IC ADC 12BIT SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS1000A1IDBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS1000A1IDBVRDKR-ND
Analog to Digital Converters (ADC) 296-ADS1000A1IDBVRDKR-ND
IC ADC 12BIT SOT-23-6

IC ADC 12BIT SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog-to-Digital Converter IC
700-ADS1000A1IDBVR
SOT-23 Analog-to-Digital Converter IC 700-ADS1000A1IDBVR
12-Bit Delta-Sigma ADC, 128SPS, 1-Ch, I2C, SOT-23-6 Product overview: ADS1000A1IDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1000A1IDBVR can be used for catalog matching and distributor lookup.

12-Bit Delta-Sigma ADC, 128SPS, 1-Ch, I2C, SOT-23-6 Product overview: ADS1000A1IDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1000A1IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1000A1IDBVR
083012-ADS1000A1IDBVR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1000A1IDBVR 083012-ADS1000A1IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 083012-ADS1000A1IDBV R Packaging: Reel - TR Features: PGA, Selectable Address Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 128 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083012-ADS1000A1IDBVR
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 128
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1000A1IDBVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1000A1IDBVR
Data Acquisition - Analog to Digital Converters (ADC) ADS1000A1IDBVR
IC ADC 12BIT SIGMA-DELTA SOT23-6

IC ADC 12BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1000A1IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1000A1IDBVR
Analog to Digital Converters (ADC) ADS1000A1IDBVR
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1000A1IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1000A1IDBVR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1000A1IDBVR
IC ADC 12BIT SIGMA-DELTA SOT23-6

IC ADC 12BIT SIGMA-DELTA SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1000A1IDBVR 296-ADS1000A1IDBVRTR-ND 296-ADS1000A1IDBVRCT-ND 296-ADS1000A1IDBVRDKR-ND 700-ADS1000A1IDBVR 083012-ADS1000A1IDBVR ADS1000A1IDBVR ADS1000A1IDBVR ADS1000A1IDBVR
Product Name ADS1000 Low Cost 12-bit ADC with I2C Interface Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) SOT-23 Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1000A1IDBVR Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; I2C I2C; I2C I2C; I2C I2C; I2C I2C I2C; I2C I2C; I²C
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0820BCWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers
Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details