Texas Instruments ADCS7477 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7477AIMFE/NOPB

Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCS7477 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP - ADCS7477AIMFE/NOPB - Texas Instruments
Dallas, TX, United States
ADCS7477 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP
ADCS7477AIMFE/NOPB
ADCS7477 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7477AIMFE/NOPB
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85

1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
MSOP Analog-to-Digital Converter IC
700-ADCS7477AIMFE/NOPB
MSOP Analog-to-Digital Converter IC 700-ADCS7477AIMFE/NOPB
12-Bit 1MSPS ADC, SPI, MSOP Product overview: ADCS7477AIMFE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7477AIMFE/NO PB can be used for catalog matching and distributor lookup.

12-Bit 1MSPS ADC, SPI, MSOP Product overview: ADCS7477AIMFE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7477AIMFE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-ADCS7477AIMFE/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADCS7477AIMFE/NOPBDKR-ND
Analog to Digital Converters (ADC) 296-ADCS7477AIMFE/NOPBDKR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADCS7477AIMFE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADCS7477AIMFE/NOPBCT-ND
Analog to Digital Converters (ADC) 296-ADCS7477AIMFE/NOPBCT-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADCS7477AIMFE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADCS7477AIMFE/NOPBTR-ND
Analog to Digital Converters (ADC) 296-ADCS7477AIMFE/NOPBTR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADCS7477AIMFE/NOPB - 996489-ADCS7477AIMFE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADCS7477AIMFE/NOPB
996489-ADCS7477AIMFE/NOPB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADCS7477AIMFE/NOPB 996489-ADCS7477AIMFE/NOPB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996489-ADCS7477AIMFE /NOPB Packaging: Tape & Reel (TR) Length: 2.9 mm Contact Plating: Tin Mounting: SMD (SMT) Polarity: Unipolar Number of Inputs: 1 Number of Elements: 1 Interface: SPI, Serial Thickness: 1.2 mm Height: 0 m Number of Bits: 12 Number of A/D Converters: 1 Number of Pins: 6 Resolution: 1.25 B Number of Converters: 1 Width: 1.6 mm Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOT-23 Sampling Rate: 1 Msps Alternative Parts (Cross-Reference): AD7476AYRM-REEL7; ADC101S101CIMF/NOPB; ADC101S101CIMF; ADCS7476AIMF/NOPBADC S7477AIMFENOPB; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 11.5 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 2.7 V Power Consumption: 2 mW Integral Nonlinearity (INL): 0.7 LSB Number of Analog Inputs: 1 Supply Type: Single Differential Nonlinearity: 0.7 LSB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996489-ADCS7477AIMFE/NOPB
Packaging: Tape & Reel (TR)
Length: 2.9 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Polarity: Unipolar
Number of Inputs: 1
Number of Elements: 1
Interface: SPI, Serial
Thickness: 1.2 mm
Height: 0 m
Number of Bits: 12
Number of A/D Converters: 1
Number of Pins: 6
Resolution: 1.25 B
Number of Converters: 1
Width: 1.6 mm
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOT-23
Sampling Rate: 1 Msps
Alternative Parts (Cross-Reference): AD7476AYRM-REEL7; ADC101S101CIMF/NOPB; ADC101S101CIMF; ADCS7476AIMF/NOPBADCS7477AIMFENOPB;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 11.5 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 2.7 V
Power Consumption: 2 mW
Integral Nonlinearity (INL): 0.7 LSB
Number of Analog Inputs: 1
Supply Type: Single
Differential Nonlinearity: 0.7 LSB

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADCS7477AIMFE/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADCS7477AIMFE/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADCS7477AIMFE/NOPB
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADCS7477AIMFE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADCS7477AIMFE/NOPB
Analog to Digital Converters (ADC) ADCS7477AIMFE/NOPB
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7477AIMFE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADCS7477AIMFE/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADCS7477AIMFE/NOPB
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADCS7477AIMFE/NOPB 700-ADCS7477AIMFE/NOPB 296-ADCS7477AIMFE/NOPBDKR-ND 296-ADCS7477AIMFE/NOPBCT-ND 296-ADCS7477AIMFE/NOPBTR-ND 996489-ADCS7477AIMFE/NOPB ADCS7477AIMFE/NOPB ADCS7477AIMFE/NOPB ADCS7477AIMFE/NOPB
Product Name ADCS7477 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP MSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADCS7477AIMFE/NOPB Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial SPI SPI SPI Serial; SPI; SPI, Serial SPI; SPI, DSP
Package Type SOT-23 MSOP SOT-23-6 SOT-23-6 SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
9 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers