Texas Instruments ADC34J23 Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface ADC34J23IRGZT

Description
Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC34J23 Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface - ADC34J23IRGZT - Texas Instruments
Dallas, TX, United States
ADC34J23 Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface
ADC34J23IRGZT
ADC34J23 Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface ADC34J23IRGZT
Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85

Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC34J23IRGZT
767777-ADC34J23IRGZT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC34J23IRGZT 767777-ADC34J23IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 767777-ADC34J23IRGZT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 48-VFQFN Exposed Pad Configuration: ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: JESD204B Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 4 Family Name: ADC34J23 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): ADC34J23IRGZR; Introduction Date: May 22, 2014 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 767777-ADC34J23IRGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 48-VFQFN Exposed Pad
Configuration: ADC
Number of Inputs: 4
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 4
Family Name: ADC34J23
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): ADC34J23IRGZR;
Introduction Date: May 22, 2014
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad VQFN Analog-to-Digital Converter IC
700-ADC34J23IRGZT
Quad VQFN Analog-to-Digital Converter IC 700-ADC34J23IRGZT
Quad-Channel, 12-Bit, 80-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85 Product overview: ADC34J23IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC34J23IRGZT can be used for catalog matching and distributor lookup.

Quad-Channel, 12-Bit, 80-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85 Product overview: ADC34J23IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC34J23IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-39843-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39843-2-ND
Analog to Digital Converters (ADC) 296-39843-2-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC34J23IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC34J23IRGZT
Analog to Digital Converters (ADC) ADC34J23IRGZT
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC34J23IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC34J23IRGZT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC34J23IRGZT
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC34J23IRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC34J23IRGZT
Data Acquisition - Analog to Digital Converters (ADC) ADC34J23IRGZT
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC34J23IRGZT 767777-ADC34J23IRGZT 700-ADC34J23IRGZT 296-39843-2-ND ADC34J23IRGZT ADC34J23IRGZT ADC34J23IRGZT
Product Name ADC34J23 Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC34J23IRGZT Quad VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type JESD204B JESD204B JESD204B JESD204B
Package Type VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
Dissipation 584 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
 - ADC08831IWMX - Rochester Electronics
Specs
Interface Type Serial
Package Type SOP; SOP14
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers