The ADC3444 is a quad-channel, 14-bit, analog-to-digital converter with a sampling rate up to 125 MSPS, designed for high-dynamic-range applications such as cellular base stations and software-defined radios. It operates from a single 1.8V supply and features a serial LVDS interface with two-wire differential outputs per channel. The device consumes 98 mW per channel at 125 MSPS and provides 105 dB channel isolation. Internal dither and chopper circuits enhance performance, and a SYSREF input supports multi-chip synchronization. The package is a VQFN-56 measuring 8.00 mm × 8.00 mm, with an operating temperature range of -40°C to 85°C.
ADC344x Quad Channel 14-bit 125 MSPS Analog to Digital Converter 56-QFN -40 to 85
Quad-Channel, 14-Bit, 125-MSPS Analog-to-Digital Converter (ADC) 56-QFN -40 to 85 Product overview: ADC3444IRTQR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3444IRTQR can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-QFN (8x8)
Manufacturer: Texas Instruments
Win Source Part Number: 910241-ADC3444IRTQR
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-QFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC3444
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: 3A991C3
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-QFN (8x8)
IC ADC 14BIT PIPELINED 56VQFN
IC ADC 14BIT PIPELINED 56VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3444IRTQR | 700-ADC3444IRTQR | ADC3444IRTQR-ND | 910241-ADC3444IRTQR | ADC3444IRTQR | ADC3444IRTQR | ADC3444IRTQR |
| Product Name | ADC3444 ADC344x Quad Channel 14-bit 125 MSPS Analog to Digital Converter | Quad QFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC3444IRTQR | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial | Serial; LVDS - Serial | |||
| Package Type | QFN | 56-VFQFN Exposed Pad | 56-QFN (8x8) | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | ||||
| Dissipation | 391 milliwatts |