ADC344x Quad Channel 14-bit 80 MSPS Analog to Digital Converter 56-QFN -40 to 85
Bit Analog to Digital Converter Input 56-QFN (8x8)
Quad-Channel, 14-Bit, 80-MSPS Analog-to-Digital Converter (ADC) 56-QFN -40 to 85 Product overview: ADC3443IRTQR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3443IRTQR can be used for catalog matching and distributor lookup.
Bit Analog to Digital Converter Input 56-QFN (8x8)
IC ADC 56QFN
IC ADC 56QFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3443IRTQR | ADC3443IRTQR-ND | 700-ADC3443IRTQR | ADC3443IRTQR | ADC3443IRTQR | ADC3443IRTQR |
| Product Name | ADC3443 ADC344x Quad Channel 14-bit 80 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Quad QFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | |||||
| Package Type | QFN | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | ||||
| Dissipation | 288 milliwatts |