The ADC3442 is a quad-channel, 14-bit, analog-to-digital converter supporting sampling rates from 25 MSPS to 125 MSPS, designed for high-dynamic-range applications such as cellular base stations and radar systems. It operates from a single 1.8 V supply and uses a two-wire serial LVDS interface to minimize pin count. The device exhibits 72.4 dBFS SNR and 87 dB SFDR at a 70 MHz input frequency, with 105 dB channel isolation and power consumption of 98 mW per channel at 125 MSPS. It includes an internal clock divider, SYSREF input for multi-chip synchronization, and integrated dither and chopper circuits. The part is packaged in a 56-pin VQFN measuring 8.00 mm × 8.00 mm and operates over the temperature range of -40°C to 85°C.
ADC344x Quad Channel 14-bit 50 MSPS Analog to Digital Converter 56-QFN -40 to 85
Bit Analog to Digital Converter Input 56-QFN (8x8)
IC ADC 56QFN
IC ADC 56QFN
Bit Analog to Digital Converter Input 56-QFN (8x8)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3442IRTQR | ADC3442IRTQR-ND | ADC3442IRTQR | ADC3442IRTQR | ADC3442IRTQR |
| Product Name | ADC3442 ADC344x Quad Channel 14-bit 50 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial | ||||
| Package Type | QFN | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | |||
| Dissipation | 228 milliwatts |