The ADC3424 is a quad-channel, 12-bit, analog-to-digital converter with a sampling rate up to 125 MSPS, designed for high-dynamic-range applications such as cellular base stations and software-defined radios. It operates from a single 1.8V supply and features a serial LVDS interface that reduces pin count through two LVDS pairs per channel. The device includes an integrated clock divider and supports multi-chip synchronization via SYSREF. It consumes 98 mW per channel at 125 MSPS and offers 105 dB channel isolation. The ADC3424 is packaged in a VQFN-56 measuring 8.00 mm × 8.00 mm and operates from -40°C to 85°C.
ADC342x Quad Channel 12-bit 125 MSPS Analog to Digital Converter 56-QFN -40 to 85
Quad-Channel, 12-Bit, 125-MSPS Analog-to-Digital Converter (ADC) 56-QFN -40 to 85 Product overview: ADC3424IRTQT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3424IRTQT can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-QFN (8x8)
Manufacturer: Texas Instruments
Win Source Part Number: 767773-ADC3424IRTQT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 56-VFQFN Exposed Pad
Configuration: ADC
Number of Inputs: 4
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 4
Family Name: ADC3424
Categories: Integrated Circuits (ICs)
Sampling Rate: 125M
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): ADC3424IRTQ25; ADC3424IRTQR;
ECCN: 3A991.c.2
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC ADC 12BIT PIPELINED 56QFN
IC ADC 12BIT PIPELINED 56QFN
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-QFN (8x8)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3424IRTQT | 700-ADC3424IRTQT | 296-43752-2-ND | 767773-ADC3424IRTQT | ADC3424IRTQT | ADC3424IRTQT | ADC3424IRTQT |
| Product Name | ADC3424 ADC342x Quad Channel 12-bit 125 MSPS Analog to Digital Converter | Quad QFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC3424IRTQT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial; LVDS - Serial | Serial; LVDS - Serial | Serial | ||
| Package Type | QFN | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| Dissipation | 391 milliwatts |