Dual Channel 14-bit 125 Msps Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 767767-ADC32J44IRGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 48-VFQFN Exposed Pad
Configuration: ADC
Number of Inputs: 2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 2
Family Name: ADC32J44
Categories: Integrated Circuits (ICs)
Sampling Rate: 125M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): ADC32J44IRGZR; ADC32J44IRGZ25;
ECCN: 3A991.c.3
Country of Origin: Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Dual-Channel, 14-Bit, 125-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85 Product overview: ADC32J44IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32J44IRGZT can be used for catalog matching and distributor lookup.
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC32J44IRGZT | 296-42320-2-ND | 767767-ADC32J44IRGZT | 700-ADC32J44IRGZT | ADC32J44IRGZT | ADC32J44IRGZT | ADC32J44IRGZT |
| Product Name | ADC32J44 Dual Channel 14-bit 125 Msps Analog to Digital Converter with JESD204B Interface | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32J44IRGZT | Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | JESD204B | JESD204B | JESD204B | |||
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | ||||
| Dissipation | 401 milliwatts |