The ADC32J43 is a dual-channel, 14-bit analog-to-digital converter with a sampling rate of 80 MSPS and a JESD204B serial interface. It operates from a single 1.8V supply and consumes 227 mW per channel at 160 MSPS, with a signal-to-noise ratio of 72.5 dBFS and a spurious-free dynamic range of 92 dBc at 80 MSPS. The device features 105 dB channel isolation, an internal clock divider, and supports multichip synchronization. It is packaged in a 48-pin VQFN measuring 7.00 mm × 7.00 mm and operates from -40°C to 85°C.
Dual Channel 14-bit 80 Msps Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 811154-ADC32J43IRGZR
Packaging: Reel
Mounting Style: Surface Mount
Supplier Device Package: 48-VQFN (7x7)
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Bit Analog to Digital Converter Input 48-VQFN (7x7)
Dual-Channel, 14-Bit, 80-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85 Product overview: ADC32J43IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32J43IRGZR can be used for catalog matching and distributor lookup.
IC ADC 48VQFN
Bit Analog to Digital Converter Input 48-VQFN (7x7)
IC ADC 48VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC32J43IRGZR | 811154-ADC32J43IRGZR | ADC32J43IRGZR-ND | 700-ADC32J43IRGZR | ADC32J43IRGZR | ADC32J43IRGZR | ADC32J43IRGZR |
| Product Name | ADC32J43 Dual Channel 14-bit 80 Msps Analog to Digital Converter with JESD204B Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32J43IRGZR | Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | ||||||
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | |||||
| Dissipation | 329 milliwatts |