The ADC3242 is a dual-channel, 14-bit, analog-to-digital converter with a sampling rate of up to 125 MSPS, designed for high-linearity and ultra-low power applications such as cellular base stations and software-defined radios. It operates from a single 1.8V supply and features a serial LVDS interface with two LVDS pairs per channel. The device consumes 116 mW per channel at 125 MSPS and provides 72.4 dBFS SNR and 87 dBc SFDR at a 10 MHz input frequency. It includes an internal clock divider, internal dither and chopper, and supports multi-chip synchronization. The ADC3242 is packaged in a VQFN-48 with a body size of 7.00 mm × 7.00 mm and operates over a temperature range of -40°C to 85°C.
Dual Channel 14-bit 125 MSPS Analog to Digital Converter 48-VQFN -40 to 85
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT PIPELINED 48VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3242IRGZR | ADC3242IRGZR-ND | ADC3242IRGZR | ADC3242IRGZR | ADC3242IRGZR |
| Product Name | ADC3242 Dual Channel 14-bit 125 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial | Serial; LVDS - Serial | |
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| Dissipation | 148 milliwatts |