The ADC12J2700 is a 12-bit, 2.7 GSPS RF-sampling analog-to-digital converter with an integrated digital down-converter and JESD204B subclass 1 serial interface. It is available in a 68-pin VQFN package measuring 10.00 mm × 10.00 mm and operates over the industrial temperature range of -40°C to 85°C. The device supports configurable decimation from 4× to 32×, enabling usable output bandwidths up to 540 MHz at 4× decimation, and consumes 1.8 W in bypass mode at full sampling rate. Noise floor is specified at -147.3 dBFS/Hz, and IMD3 is -64 dBc at 2140 MHz with input power of -13 dBFS.
12-Bit, 2.7 GSPS RF sampling ADC with JESD204B interface 68-VQFN -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 68-VQFN (10x10)
12 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 68-VQFN (10x10)
IC ADC 12BIT FOLD INTERP 68VQFN
IC ADC 12BIT FOLD INTERP 68VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12J2700NKET | 296-38447-2-ND | ADC12J2700NKET | ADC12J2700NKET | ADC12J2700NKET |
| Product Name | ADC12J2700 12-Bit, 2.7 GSPS RF sampling ADC with JESD204B interface | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | JESD204B | JESD204B | ||
| Package Type | VQFN | 68-VFQFN Exposed Pad | 68-VFQFN Exposed Pad | 68-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| Dissipation | 1800 milliwatts |