Dual 12-Bit, 80 MSPS A/D Converter with Serial LVDS Outputs 60-WQFN -40 to 85
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
IC ADC 12BIT PIPELINED 60WQFN
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
IC ADC 12BIT PIPELINED 60WQFN
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12DS080CISQ/NOPB | ADC12DS080CISQ/NOPBTR-ND | ADC12DS080CISQ/NOPB | ADC12DS080CISQ/NOPB | ADC12DS080CISQ/NOPB |
| Product Name | ADC12DS080 Dual 12-Bit, 80 MSPS A/D Converter with Serial LVDS Outputs | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | WQFN | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| DNL | 0.2500 LSB | ||||
| INL | 0.5000 LSB |